Vishay Precision Group Through-Hole 0.25 W 30100 ohm Resistor RN60D3012FB14

Description
RESISTOR, METAL FILM, 0.25 W, 1 %, 100 ppm, 30100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN60D3012FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 30100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 30100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D3012FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 0.25 W, 1 %, 100 ppm, 30100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN60D3012FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 30100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 30100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D3012FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.25 W 30100 ohm Resistor - 53-RN60D3012FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25 W 30100 ohm Resistor
53-RN60D3012FB14
Through-Hole 0.25 W 30100 ohm Resistor 53-RN60D3012FB14
RESISTOR, METAL FILM, 0.25 W, 1 %, 100 ppm, 30100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN60D3012FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 30100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 30100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D3012FB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.25 W, 1 %, 100 ppm, 30100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN60D3012FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 30100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 30100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D3012FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Film 30.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole - RN60D3012FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 30.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
RN60D3012FB14
Res Metal Film 30.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole RN60D3012FB14
Res Metal Film 30.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 30.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RN60D3012FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D3012FB14-ND
Through Hole Resistors 541-RN60D3012FB14-ND
30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 30.1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200590 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 30.1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200590
Resistor;Metal Film;Res 30.1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200590
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 30.1Kohm, 250Mw, 1%; Resistance Vishay - 83F1678 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 30.1Kohm, 250Mw, 1%; Resistance Vishay
83F1678
Metal Film Resistor, 30.1Kohm, 250Mw, 1%; Resistance Vishay 83F1678
METAL FILM RESISTOR, 30.1KOHM, 250mW, 1%; Resistance:30.1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 30.1KOHM, 250mW, 1%; Resistance:30.1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-RN60D3012FB14 RN60D3012FB14 541-RN60D3012FB14-ND 70200590 83F1678
Product Name Through-Hole 0.25 W 30100 ohm Resistor Res Metal Film 30.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor;Metal Film;Res 30.1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military Metal Film Resistor, 30.1Kohm, 250Mw, 1%; Resistance Vishay
Resistance Range 30100 ohms 30100 ohms 30100 ohms
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers