Vishay Intertechnology, Inc. RES 30K OHM 1/4W 1% AXIAL RN60D3002FRE6

Description
RES 30Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/4W 1% AXIAL - RN60D3002FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/4W 1% AXIAL
RN60D3002FRE6
RES 30K OHM 1/4W 1% AXIAL RN60D3002FRE6
RES 30Kohm 1/4W 1% AXIAL

RES 30Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D3002FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3002FRE6-ND
Through Hole Resistors RN60D3002FRE6-ND
30 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D3002FRE6 RN60D3002FRE6-ND
Product Name RES 30K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers