Vishay Precision Group RES 30K OHM 1/4W 1% AXIAL RN60D3002FB14

Description
RES 30Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/4W 1% AXIAL - RN60D3002FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/4W 1% AXIAL
RN60D3002FB14
RES 30K OHM 1/4W 1% AXIAL RN60D3002FB14
RES 30Kohm 1/4W 1% AXIAL

RES 30Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60D3002FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D3002FB14-ND
Through Hole Resistors 541-RN60D3002FB14-ND
30 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 30 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200589 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 30 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200589
Resistor;Metal Film;Res 30 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200589
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN60D3002FB14 541-RN60D3002FB14-ND 70200589
Product Name RES 30K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 30 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 30000 ohms 30000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers