Vishay Intertechnology, Inc. RES 297 OHM 1/4W 1% AXIAL RN60D2970FR36

Description
RES 297ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 297ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 297 OHM 1/4W 1% AXIAL - RN60D2970FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 297 OHM 1/4W 1% AXIAL
RN60D2970FR36
RES 297 OHM 1/4W 1% AXIAL RN60D2970FR36
RES 297ohm 1/4W 1% AXIAL

RES 297ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D2970FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2970FR36-ND
Through Hole Resistors RN60D2970FR36-ND
297 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

297 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D2970FR36 RN60D2970FR36-ND
Product Name RES 297 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 297 ohms 297 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details