Vishay Intertechnology, Inc. RES 294K OHM 1/4W 1% AXIAL RN60D2943FBSL

Description
RES 294Kohm 1/4W 1% AXIAL
Request a Quote
Description
RES 294Kohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1/4W 1% AXIAL - RN60D2943FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/4W 1% AXIAL
RN60D2943FBSL
RES 294K OHM 1/4W 1% AXIAL RN60D2943FBSL
RES 294Kohm 1/4W 1% AXIAL

RES 294Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN60D2943FBSL
Product Name RES 294K OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details