Vishay Intertechnology, Inc. RES 29.4K OHM 1/4W 1% AXIAL RN60D2942FBSL

Description
RES 29.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/4W 1% AXIAL - RN60D2942FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/4W 1% AXIAL
RN60D2942FBSL
RES 29.4K OHM 1/4W 1% AXIAL RN60D2942FBSL
RES 29.4Kohm 1/4W 1% AXIAL

RES 29.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D2942FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2942FBSL-ND
Through Hole Resistors RN60D2942FBSL-ND
29.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D2942FBSL RN60D2942FBSL-ND
Product Name RES 29.4K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers