Vishay Intertechnology, Inc. Through Hole Resistors RN60D28R0FBSL

Description
28 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
28 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D28R0FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D28R0FBSL-ND
Through Hole Resistors RN60D28R0FBSL-ND
28 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 28 OHM 1/4W 1% AXIAL - RN60D28R0FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1/4W 1% AXIAL
RN60D28R0FBSL
RES 28 OHM 1/4W 1% AXIAL RN60D28R0FBSL
RES 28ohm 1/4W 1% AXIAL

RES 28ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60D28R0FBSL-ND RN60D28R0FBSL
Product Name Through Hole Resistors RES 28 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details