Vishay Intertechnology, Inc. RES 2.84K OHM 1/4W 1% AXIAL RN60D2841FB14

Description
RES 2.84Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.84Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.84K OHM 1/4W 1% AXIAL - RN60D2841FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.84K OHM 1/4W 1% AXIAL
RN60D2841FB14
RES 2.84K OHM 1/4W 1% AXIAL RN60D2841FB14
RES 2.84Kohm 1/4W 1% AXIAL

RES 2.84Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D2841FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2841FB14-ND
Through Hole Resistors RN60D2841FB14-ND
2.84 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.84 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D2841FB14 RN60D2841FB14-ND
Product Name RES 2.84K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2840 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers