Vishay Intertechnology, Inc. Res Metal Film 28K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D2802FRE6

Description
Res Metal Film 28K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 28K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 28K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D2802FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 28K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D2802FRE6
Res Metal Film 28K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D2802FRE6
Res Metal Film 28K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 28K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60D2802FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2802FRE6-ND
Through Hole Resistors RN60D2802FRE6-ND
28 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,28Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1478 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1478
Resistor,metal Film,28Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1478
Resistor,Metal Film,28KOhms,300WV,1 +/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,28KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D2802FRE6 RN60D2802FRE6-ND 59C1478
Product Name Res Metal Film 28K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,28Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details