Vishay Intertechnology, Inc. RES 2.8K OHM 1/4W 1% AXIAL RN60D2801FRE6

Description
RES 2.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1/4W 1% AXIAL - RN60D2801FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/4W 1% AXIAL
RN60D2801FRE6
RES 2.8K OHM 1/4W 1% AXIAL RN60D2801FRE6
RES 2.8Kohm 1/4W 1% AXIAL

RES 2.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D2801FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2801FRE6-ND
Through Hole Resistors RN60D2801FRE6-ND
2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.8Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.8Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1474
Resistor,metal Film,2.8Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1474
Resistor,Metal Film,2.8KOhms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,2.8KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D2801FRE6 RN60D2801FRE6-ND 59C1474
Product Name RES 2.8K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.8Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers