Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN60D2800FRE6

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 280ohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 280ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN60D2800FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN60D2800FRE6
Vishay/DaleMetal Film Resistors - RN60D2800FRE6
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 280ohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 280ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN60D2800FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2800FRE6-ND
Through Hole Resistors RN60D2800FRE6-ND
280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,280Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1471 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,280Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1471
Resistor,metal Film,280Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1471
Resistor,Metal Film,280Ohms,300WV,1 +/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,280Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D2800FRE6 RN60D2800FRE6-ND 59C1471
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,280Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details