Vishay Intertechnology, Inc. RES 27.4 OHM 1/4W 1% AXIAL RN60D27R4FR36

Description
RES 27.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1/4W 1% AXIAL - RN60D27R4FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/4W 1% AXIAL
RN60D27R4FR36
RES 27.4 OHM 1/4W 1% AXIAL RN60D27R4FR36
RES 27.4ohm 1/4W 1% AXIAL

RES 27.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D27R4FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D27R4FR36-ND
Through Hole Resistors RN60D27R4FR36-ND
27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,27.4Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1429 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27.4Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1429
Resistor,metal Film,27.4Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1429
Resistor,Metal Film,27.4Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,27.4Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D27R4FR36 RN60D27R4FR36-ND 59C1429
Product Name RES 27.4 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,27.4Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details