Vishay Intertechnology, Inc. RES 27 OHM 1/4W 1% AXIAL RN60D27R0FB14

Description
RES 27ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 27ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 1/4W 1% AXIAL - RN60D27R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1/4W 1% AXIAL
RN60D27R0FB14
RES 27 OHM 1/4W 1% AXIAL RN60D27R0FB14
RES 27ohm 1/4W 1% AXIAL

RES 27ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D27R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D27R0FB14-ND
Through Hole Resistors RN60D27R0FB14-ND
27 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D27R0FB14 RN60D27R0FB14-ND
Product Name RES 27 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers