Vishay Intertechnology, Inc. Through Hole Resistors RN60D2733FRE6

Description
273 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
273 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D2733FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2733FRE6-ND
Through Hole Resistors RN60D2733FRE6-ND
273 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

273 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1034002-RN60D2733FRE6
Resistors - Through Hole Resistors 1034002-RN60D2733FRE6
Win Source Part Number: 1034002-RN60D2733FRE 6 Category: Resistors>Through Hole Resistors Series: Military, MIL-R-10509/1, RN60 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 273 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm) Alternative Parts (Cross-Reference): SFR2500002703FR500; LR0204F300K; SFR2500002493FR500; SFR2500002743FR500; RN55D2803FB14; RNF14FTD274K; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RN60D2733FRE6-MIL Base Product Number: RN60 RoHS Status: RoHS non-compliant

Win Source Part Number: 1034002-RN60D2733FRE6
Category: Resistors>Through Hole Resistors
Series: Military, MIL-R-10509/1, RN60
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Tape & Reel (TR)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 273 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm)
Alternative Parts (Cross-Reference): SFR2500002703FR500; LR0204F300K; SFR2500002493FR500; SFR2500002743FR500; RN55D2803FB14; RNF14FTD274K;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RN60D2733FRE6-MIL
Base Product Number: RN60
RoHS Status: RoHS non-compliant

Buy Now Datasheet
4W Resistor - 53-RN60D2733FRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
53-RN60D2733FRE6
4W Resistor 53-RN60D2733FRE6
RES 273K OHM 1/4W 1% AXIAL Product overview: RN60D2733FRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D2733FRE6 can be used for catalog matching and distributor lookup.

RES 273K OHM 1/4W 1% AXIAL Product overview: RN60D2733FRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D2733FRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 273K OHM 1/4W 1% AXIAL - RN60D2733FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 273K OHM 1/4W 1% AXIAL
RN60D2733FRE6
RES 273K OHM 1/4W 1% AXIAL RN60D2733FRE6
RES 273Kohm 1/4W 1% AXIAL

RES 273Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D2733FRE6-ND 1034002-RN60D2733FRE6 53-RN60D2733FRE6 RN60D2733FRE6
Product Name Through Hole Resistors Resistors - Through Hole Resistors 4W Resistor RES 273K OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details