Vishay Intertechnology, Inc. RES 25.5 OHM 1/4W 1% AXIAL RN60D25R5FRSL

Description
RES 25.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 25.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 1/4W 1% AXIAL - RN60D25R5FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/4W 1% AXIAL
RN60D25R5FRSL
RES 25.5 OHM 1/4W 1% AXIAL RN60D25R5FRSL
RES 25.5ohm 1/4W 1% AXIAL

RES 25.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D25R5FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D25R5FRSL-ND
Through Hole Resistors RN60D25R5FRSL-ND
25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D25R5FRSL RN60D25R5FRSL-ND
Product Name RES 25.5 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details