Vishay Intertechnology, Inc. Res Metal Film 25.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D25R5FB14

Description
Res Metal Film 25.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 25.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 25.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk - RN60D25R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 25.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
RN60D25R5FB14
Res Metal Film 25.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D25R5FB14
Res Metal Film 25.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 25.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RN60D25R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D25R5FB14-ND
Through Hole Resistors 541-RN60D25R5FB14-ND
25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D25R5FB14 541-RN60D25R5FB14-ND
Product Name Res Metal Film 25.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details