Vishay Intertechnology, Inc. RES 255 OHM 1/4W 1% AXIAL RN60D2550FR36

Description
RES 255ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 255ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1/4W 1% AXIAL - RN60D2550FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1/4W 1% AXIAL
RN60D2550FR36
RES 255 OHM 1/4W 1% AXIAL RN60D2550FR36
RES 255ohm 1/4W 1% AXIAL

RES 255ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D2550FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2550FR36-ND
Through Hole Resistors RN60D2550FR36-ND
255 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

255 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,255Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1376 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,255Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1376
Resistor,metal Film,255Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1376
Resistor,Metal Film,255Ohms,300WV,1 +/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,255Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D2550FR36 RN60D2550FR36-ND 59C1376
Product Name RES 255 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,255Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details