Vishay Intertechnology, Inc. RES 255 OHM 1/4W 1% AXIAL RN60D2550FBSL

Description
RES 255ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 255ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1/4W 1% AXIAL - RN60D2550FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1/4W 1% AXIAL
RN60D2550FBSL
RES 255 OHM 1/4W 1% AXIAL RN60D2550FBSL
RES 255ohm 1/4W 1% AXIAL

RES 255ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D2550FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2550FBSL-ND
Through Hole Resistors RN60D2550FBSL-ND
255 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

255 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D2550FBSL RN60D2550FBSL-ND
Product Name RES 255 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details