Vishay Precision Group RES 25K OHM 1/4W 1% AXIAL RN60D2502FB14

Description
RES 25Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 25Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25K OHM 1/4W 1% AXIAL - RN60D2502FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25K OHM 1/4W 1% AXIAL
RN60D2502FB14
RES 25K OHM 1/4W 1% AXIAL RN60D2502FB14
RES 25Kohm 1/4W 1% AXIAL

RES 25Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60D2502FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D2502FB14-ND
Through Hole Resistors 541-RN60D2502FB14-ND
25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 25 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70205995 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 25 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70205995
Resistor;Metal Film;Res 25 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70205995
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN60D2502FB14 541-RN60D2502FB14-ND 70205995
Product Name RES 25K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 25 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 25000 ohms 25000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details