Vishay Precision Group RES 250 OHM 1/4W 1% AXIAL RN60D2500FB14

Description
RES 250ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1/4W 1% AXIAL - RN60D2500FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1/4W 1% AXIAL
RN60D2500FB14
RES 250 OHM 1/4W 1% AXIAL RN60D2500FB14
RES 250ohm 1/4W 1% AXIAL

RES 250ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60D2500FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D2500FB14-ND
Through Hole Resistors 541-RN60D2500FB14-ND
250 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

250 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 250 Ohm, 250Mw, 1%; Resistance Vishay - 91B2783 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 250 Ohm, 250Mw, 1%; Resistance Vishay
91B2783
Metal Film Resistor, 250 Ohm, 250Mw, 1%; Resistance Vishay 91B2783
METAL FILM RESISTOR, 250 OHM, 250mW, 1%; Resistance:250ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 250 OHM, 250mW, 1%; Resistance:250ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D2500FB14 541-RN60D2500FB14-ND 91B2783
Product Name RES 250 OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 250 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers