Vishay Intertechnology, Inc. Res Metal Film 24.3 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D24R3FRE6

Description
Res Metal Film 24.3 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 24.3 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 24.3 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D24R3FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 24.3 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D24R3FRE6
Res Metal Film 24.3 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D24R3FRE6
Res Metal Film 24.3 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 24.3 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60D24R3FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D24R3FRE6-ND
Through Hole Resistors RN60D24R3FRE6-ND
24.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.3Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1325 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.3Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1325
Resistor,metal Film,24.3Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1325
Resistor,Metal Film,24.3Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,24.3Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D24R3FRE6 RN60D24R3FRE6-ND 59C1325
Product Name Res Metal Film 24.3 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,24.3Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers