Vishay Intertechnology, Inc. RES 249K OHM 1/4W 1% AXIAL RN60D2493FBSL

Description
RES 249Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/4W 1% AXIAL - RN60D2493FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/4W 1% AXIAL
RN60D2493FBSL
RES 249K OHM 1/4W 1% AXIAL RN60D2493FBSL
RES 249Kohm 1/4W 1% AXIAL

RES 249Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D2493FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2493FBSL-ND
Through Hole Resistors RN60D2493FBSL-ND
249 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D2493FBSL RN60D2493FBSL-ND
Product Name RES 249K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details