Vishay Precision Group RN60D2492FB14 RN60D2492FB14

Description
RN60D2492FB14
Request a Quote Datasheet
Description
RN60D2492FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN60D2492FB14 - RN60D2492FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN60D2492FB14
RN60D2492FB14
RN60D2492FB14 RN60D2492FB14
RN60D2492FB14

RN60D2492FB14

Supplier's Site
Through Hole Resistors - RN60D2492FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2492FB14-ND
Through Hole Resistors RN60D2492FB14-ND
24.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 24.9Kohm, 250Mw, 1%; Resistance Vishay - 03F8625 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 24.9Kohm, 250Mw, 1%; Resistance Vishay
03F8625
Metal Film Resistor, 24.9Kohm, 250Mw, 1%; Resistance Vishay 03F8625
METAL FILM RESISTOR, 24.9KOHM, 250mW, 1%; Resistance:24.9kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 24.9KOHM, 250mW, 1%; Resistance:24.9kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D2492FB14 RN60D2492FB14-ND 03F8625
Product Name RN60D2492FB14 Through Hole Resistors Metal Film Resistor, 24.9Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers