Vishay Intertechnology, Inc. RES 249 OHM 1/4W 1% AXIAL RN60D2490FRSL

Description
RES 249ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/4W 1% AXIAL - RN60D2490FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/4W 1% AXIAL
RN60D2490FRSL
RES 249 OHM 1/4W 1% AXIAL RN60D2490FRSL
RES 249ohm 1/4W 1% AXIAL

RES 249ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D2490FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2490FRSL-ND
Through Hole Resistors RN60D2490FRSL-ND
249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D2490FRSL RN60D2490FRSL-ND
Product Name RES 249 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details