Vishay Intertechnology, Inc. Res Metal Film 249 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D2490FRE6

Description
Res Metal Film 249 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 249 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 249 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D2490FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 249 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D2490FRE6
Res Metal Film 249 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D2490FRE6
Res Metal Film 249 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 249 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RN60D2490FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D2490FRE6CT-ND
Through Hole Resistors 541-RN60D2490FRE6CT-ND
RES 249 OHM 1/4W 1% AXIAL

RES 249 OHM 1/4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN60D2490FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D2490FRE6TR-ND
Through Hole Resistors 541-RN60D2490FRE6TR-ND
249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D2490FRE6 541-RN60D2490FRE6CT-ND
Product Name Res Metal Film 249 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details