249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 249 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Resistor,Metal Film,249Ohms,300WV,1
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN60D2490FR36-ND | RN60D2490FR36 | 59C1352 |
| Product Name | Through Hole Resistors | Res Metal Film 249 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R | Resistor,metal Film,249Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 249 ohms |