Vishay Intertechnology, Inc. Through Hole Resistors RN60D2431FR36

Description
2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D2431FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2431FR36-ND
Through Hole Resistors RN60D2431FR36-ND
2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 2.43K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D2431FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.43K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D2431FR36
Res Metal Film 2.43K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D2431FR36
Res Metal Film 2.43K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2.43K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Metal Film, 2.43Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 59C1339 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2.43Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
59C1339
Resistor, Metal Film, 2.43Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 59C1339
RESISTOR, METAL FILM, 2.43KOHM, 250mW, 1%, FULL REEL; Resistance:2.43kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No

RESISTOR, METAL FILM, 2.43KOHM, 250mW, 1%, FULL REEL; Resistance:2.43kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D2431FR36-ND RN60D2431FR36 59C1339
Product Name Through Hole Resistors Res Metal Film 2.43K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Resistor, Metal Film, 2.43Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers