Vishay Intertechnology, Inc. RES 243 OHM 1/4W 1% AXIAL RN60D2430FRSL

Description
RES 243ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/4W 1% AXIAL - RN60D2430FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/4W 1% AXIAL
RN60D2430FRSL
RES 243 OHM 1/4W 1% AXIAL RN60D2430FRSL
RES 243ohm 1/4W 1% AXIAL

RES 243ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D2430FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2430FRSL-ND
Through Hole Resistors RN60D2430FRSL-ND
243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D2430FRSL RN60D2430FRSL-ND
Product Name RES 243 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details