Res Metal Film 243 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
METAL FILM RESISTOR, 243 OHM, 250mW, 1%; Resistance:243ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No
Features:
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN60D2430FB14 | RN60D2430FB14-ND | 03F8429 | 70200445 |
| Product Name | Res Metal Film 243 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Metal Film Resistor, 243 Ohm, 250Mw, 1%; Resistance Vishay | Resistor;Metal Film;Res 243 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | Axial Leads |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |