Vishay Precision Group Through Hole Resistors RN60D2402FB14

Description
24 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D2402FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D2402FB14-ND
Through Hole Resistors 541-RN60D2402FB14-ND
24 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24K OHM 1/4W 1% AXIAL - RN60D2402FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/4W 1% AXIAL
RN60D2402FB14
RES 24K OHM 1/4W 1% AXIAL RN60D2402FB14
RES 24Kohm 1/4W 1% AXIAL

RES 24Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor;Metal Film;Res 24 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200584 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 24 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200584
Resistor;Metal Film;Res 24 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200584
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 541-RN60D2402FB14-ND RN60D2402FB14 70200584
Product Name Through Hole Resistors RES 24K OHM 1/4W 1% AXIAL Resistor;Metal Film;Res 24 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers