Vishay Intertechnology, Inc. Through Hole Resistors RN60D23R2FB14

Description
23.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D23R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D23R2FB14-ND
Through Hole Resistors RN60D23R2FB14-ND
23.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 23.2 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk - RN60D23R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 23.2 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
RN60D23R2FB14
Res Metal Film 23.2 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D23R2FB14
Res Metal Film 23.2 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 23.2 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,23.2Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1282 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.2Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1282
Resistor,metal Film,23.2Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1282
Resistor,Metal Film,23.2Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,23.2Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D23R2FB14-ND RN60D23R2FB14 59C1282
Product Name Through Hole Resistors Res Metal Film 23.2 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,23.2Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers