Vishay Intertechnology, Inc. Through Hole Resistors RN60D2380FRE6

Description
238 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
238 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D2380FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2380FRE6-ND
Through Hole Resistors RN60D2380FRE6-ND
238 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

238 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 238 OHM 1/4W 1% AXIAL - RN60D2380FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 238 OHM 1/4W 1% AXIAL
RN60D2380FRE6
RES 238 OHM 1/4W 1% AXIAL RN60D2380FRE6
RES 238ohm 1/4W 1% AXIAL

RES 238ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60D2380FRE6-ND RN60D2380FRE6
Product Name Through Hole Resistors RES 238 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 238 ohms 238 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details