Vishay Intertechnology, Inc. RES 2.37M OHM 1/4W 1% AXIAL RN60D2374FRE6

Description
RES 2.37Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.37Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37M OHM 1/4W 1% AXIAL - RN60D2374FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37M OHM 1/4W 1% AXIAL
RN60D2374FRE6
RES 2.37M OHM 1/4W 1% AXIAL RN60D2374FRE6
RES 2.37Mohm 1/4W 1% AXIAL

RES 2.37Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D2374FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2374FRE6-ND
Through Hole Resistors RN60D2374FRE6-ND
2.37 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.37 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D2374FRE6 RN60D2374FRE6-ND
Product Name RES 2.37M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.37E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers