Vishay Intertechnology, Inc. METAL FILM,1/4W,232,1%,100PPM,BULK RN60D2320FB14

Description
METAL FILM,1/4W,232,1%,100 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,232,1%,100 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,232,1%,100PPM,BULK - RN60D2320FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,232,1%,100PPM,BULK
RN60D2320FB14
METAL FILM,1/4W,232,1%,100PPM,BULK RN60D2320FB14
METAL FILM,1/4W,232,1%,100 PPM,BULK

METAL FILM,1/4W,232,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN60D2320FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2320FB14-ND
Through Hole Resistors RN60D2320FB14-ND
232 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

232 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,232Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 19C5895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,232Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
19C5895
Resistor,metal Film,232Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 19C5895
Resistor,Metal Film,232Ohms,300WV,1 +/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,232Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D2320FB14 RN60D2320FB14-ND 19C5895
Product Name METAL FILM,1/4W,232,1%,100PPM,BULK Through Hole Resistors Resistor,metal Film,232Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details