Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN60D2214FRE6

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2.21Mohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2.21Mohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN60D2214FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN60D2214FRE6
Vishay/DaleMetal Film Resistors - RN60D2214FRE6
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2.21Mohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2.21Mohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-RN60D2214FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D2214FRE6CT-ND
Through Hole Resistors 541-RN60D2214FRE6CT-ND
RES 2.21M OHM 1/4W 1% AXIAL

RES 2.21M OHM 1/4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN60D2214FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D2214FRE6TR-ND
Through Hole Resistors 541-RN60D2214FRE6TR-ND
2.21 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.21 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D2214FRE6 541-RN60D2214FRE6CT-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details