Vishay Precision Group RES 22.1K OHM 1/4W 1% AXIAL RN60D2212FB14

Description
RES 22.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/4W 1% AXIAL - RN60D2212FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/4W 1% AXIAL
RN60D2212FB14
RES 22.1K OHM 1/4W 1% AXIAL RN60D2212FB14
RES 22.1Kohm 1/4W 1% AXIAL

RES 22.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60D2212FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D2212FB14-ND
Through Hole Resistors 541-RN60D2212FB14-ND
22.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 22.1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200583 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 22.1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200583
Resistor;Metal Film;Res 22.1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200583
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 22.1Kohm, 250Mw, 1%; Resistance Vishay - 83F1656 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22.1Kohm, 250Mw, 1%; Resistance Vishay
83F1656
Metal Film Resistor, 22.1Kohm, 250Mw, 1%; Resistance Vishay 83F1656
METAL FILM RESISTOR, 22.1KOHM, 250mW, 1%; Resistance:22.1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 22.1KOHM, 250mW, 1%; Resistance:22.1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D2212FB14 541-RN60D2212FB14-ND 70200583 83F1656
Product Name RES 22.1K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 22.1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military Metal Film Resistor, 22.1Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 22100 ohms 22100 ohms 22100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers