Vishay Intertechnology, Inc. RES 2.21K OHM 1/4W 1% AXIAL RN60D2211FR36

Description
RES 2.21Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/4W 1% AXIAL - RN60D2211FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/4W 1% AXIAL
RN60D2211FR36
RES 2.21K OHM 1/4W 1% AXIAL RN60D2211FR36
RES 2.21Kohm 1/4W 1% AXIAL

RES 2.21Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D2211FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2211FR36-ND
Through Hole Resistors RN60D2211FR36-ND
2.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 22.1Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 59C1261 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22.1Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
59C1261
Metal Film Resistor, 22.1Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 59C1261
METAL FILM RESISTOR, 22.1KOHM, 250mW, 1%, FULL REEL; Resistance:22.1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No

METAL FILM RESISTOR, 22.1KOHM, 250mW, 1%, FULL REEL; Resistance:22.1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D2211FR36 RN60D2211FR36-ND 59C1261
Product Name RES 2.21K OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 22.1Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 2210 ohms 22100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details