Vishay Intertechnology, Inc. RES 2.2M OHM 1/4W 1% AXIAL RN60D2204FRE6

Description
RES 2.2Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 1/4W 1% AXIAL - RN60D2204FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1/4W 1% AXIAL
RN60D2204FRE6
RES 2.2M OHM 1/4W 1% AXIAL RN60D2204FRE6
RES 2.2Mohm 1/4W 1% AXIAL

RES 2.2Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D2204FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2204FRE6-ND
Through Hole Resistors RN60D2204FRE6-ND
2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D2204FRE6 RN60D2204FRE6-ND
Product Name RES 2.2M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers