Vishay Precision Group RES 22K OHM 1/4W 1% AXIAL RN60D2202FB14

Description
RES 22Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/4W 1% AXIAL - RN60D2202FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/4W 1% AXIAL
RN60D2202FB14
RES 22K OHM 1/4W 1% AXIAL RN60D2202FB14
RES 22Kohm 1/4W 1% AXIAL

RES 22Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60D2202FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D2202FB14-ND
Through Hole Resistors 541-RN60D2202FB14-ND
22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 8499118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8499118
Through Hole Resistors 8499118
Vishay RN60D2202FB14 Resistor

Vishay RN60D2202FB14 Resistor

Supplier's Site
Metal Film Resistor, 22Kohm, 250Mw, 1%; Resistance Vishay - 01C0911 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22Kohm, 250Mw, 1%; Resistance Vishay
01C0911
Metal Film Resistor, 22Kohm, 250Mw, 1%; Resistance Vishay 01C0911
METAL FILM RESISTOR, 22KOHM, 250mW, 1%; Resistance:22kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 22KOHM, 250mW, 1%; Resistance:22kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 22 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200582 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 22 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200582
Resistor;Metal Film;Res 22 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200582
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN60D2202FB14 541-RN60D2202FB14-ND 8499118 01C0911 70200582
Product Name RES 22K OHM 1/4W 1% AXIAL Through Hole Resistors Through Hole Resistors Metal Film Resistor, 22Kohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 22 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole Axial Leaded Axial Leads
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details