Vishay Precision Group Through Hole Resistors RN60D2201FB14

Description
2.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D2201FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D2201FB14-ND
Through Hole Resistors 541-RN60D2201FB14-ND
2.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.2K OHM 1/4W 1% AXIAL - RN60D2201FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/4W 1% AXIAL
RN60D2201FB14
RES 2.2K OHM 1/4W 1% AXIAL RN60D2201FB14
RES 2.2Kohm 1/4W 1% AXIAL

RES 2.2Kohm 1/4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 2.2Kohm, 250Mw, 1%; Resistance Vishay - 97B2835 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.2Kohm, 250Mw, 1%; Resistance Vishay
97B2835
Metal Film Resistor, 2.2Kohm, 250Mw, 1%; Resistance Vishay 97B2835
METAL FILM RESISTOR, 2.2KOHM, 250mW, 1%; Resistance:2.2kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.2KOHM, 250mW, 1%; Resistance:2.2kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
METAL-FILM,2.2K,OHM,1%,1/4W,100PPM,AXL,THRU-HOLE - 70205994 - Allied Electronics, Inc.
Fort Worth, TX, USA
METAL-FILM,2.2K,OHM,1%,1/4W,100PPM,AXL,THRU-HOLE
70205994
METAL-FILM,2.2K,OHM,1%,1/4W,100PPM,AXL,THRU-HOLE 70205994
METAL-FILM,2.2K,OHM, 1%,1/4W,100PPM,AXL,T HRU-HOLE

METAL-FILM,2.2K,OHM,1%,1/4W,100PPM,AXL,THRU-HOLE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RN60D2201FB14-ND RN60D2201FB14 97B2835 70205994
Product Name Through Hole Resistors RES 2.2K OHM 1/4W 1% AXIAL Metal Film Resistor, 2.2Kohm, 250Mw, 1%; Resistance Vishay METAL-FILM,2.2K,OHM,1%,1/4W,100PPM,AXL,THRU-HOLE
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1676356-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers