21 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 21ohm 1/4W 1% AXIAL
Resistor,Metal Film,21Ohms,300WV,1+
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN60D21R0FRE6-ND | RN60D21R0FRE6 | 59C1216 |
| Product Name | Through Hole Resistors | RES 21 OHM 1/4W 1% AXIAL | Resistor,metal Film,21Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 21 ohms | 21 ohms |