Vishay Intertechnology, Inc. Through Hole Resistors RN60D21R0FB14

Description
21 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D21R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D21R0FB14-ND
Through Hole Resistors 541-RN60D21R0FB14-ND
21 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/4W,21,1%,100PPM,BULK - RN60D21R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,21,1%,100PPM,BULK
RN60D21R0FB14
METAL FILM,1/4W,21,1%,100PPM,BULK RN60D21R0FB14
METAL FILM,1/4W,21,1%,100P PM,BULK

METAL FILM,1/4W,21,1%,100PPM,BULK

Supplier's Site
Resistor - 110819666 - Radwell International
Willingboro, NJ, United States
Resistor
110819666
Resistor 110819666
RESISTOR, AXIAL, METAL FILM, 21 OHMS, 1/4W, 3.68X8.74 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 21 OHMS, 1/4W, 3.68X8.74 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number 541-RN60D21R0FB14-ND RN60D21R0FB14 110819666
Product Name Through Hole Resistors METAL FILM,1/4W,21,1%,100PPM,BULK Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details