Vishay Intertechnology, Inc. RES 21.5K OHM 1/4W 1% AXIAL RN60D2152FRSL

Description
RES 21.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/4W 1% AXIAL - RN60D2152FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/4W 1% AXIAL
RN60D2152FRSL
RES 21.5K OHM 1/4W 1% AXIAL RN60D2152FRSL
RES 21.5Kohm 1/4W 1% AXIAL

RES 21.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D2152FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2152FRSL-ND
Through Hole Resistors RN60D2152FRSL-ND
21.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D2152FRSL RN60D2152FRSL-ND
Product Name RES 21.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers