Vishay Intertechnology, Inc. 4W Resistor RN60D2111FB14

Description
RES 2.11K OHM 1/4W 1% AXIAL Product overview: RN60D2111FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D2111FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.11K OHM 1/4W 1% AXIAL Product overview: RN60D2111FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D2111FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-RN60D2111FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
53-RN60D2111FB14
4W Resistor 53-RN60D2111FB14
RES 2.11K OHM 1/4W 1% AXIAL Product overview: RN60D2111FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D2111FB14 can be used for catalog matching and distributor lookup.

RES 2.11K OHM 1/4W 1% AXIAL Product overview: RN60D2111FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D2111FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RN60D2111FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2111FB14-ND
Through Hole Resistors RN60D2111FB14-ND
2.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.11K OHM 1/4W 1% AXIAL - RN60D2111FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.11K OHM 1/4W 1% AXIAL
RN60D2111FB14
RES 2.11K OHM 1/4W 1% AXIAL RN60D2111FB14
RES 2.11Kohm 1/4W 1% AXIAL

RES 2.11Kohm 1/4W 1% AXIAL

Supplier's Site
Laguna Hills, CA, United States
Through Hole Resistors - RN60D2111FB14
772279-RN60D2111FB14
Through Hole Resistors - RN60D2111FB14 772279-RN60D2111FB14
Manufacturer: Vishay Dale Win Source Part Number: 772279-RN60D2111FB14 Series: Military, MIL-R-10509/1, RN60 Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Axial Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 2.11k Composition: Metal Film Number of Terminations: 2 Family Name: CMF Categories: Resistors Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm) Manufacturer Package: Axial Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 772279-RN60D2111FB14
Series: Military, MIL-R-10509/1, RN60
Packaging: Bulk
Operating Temperature Range: -65°C ~ 175°C
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 2.11k
Composition: Metal Film
Number of Terminations: 2
Family Name: CMF
Categories: Resistors
Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm)
Manufacturer Package: Axial
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RN60D2111FB14 RN60D2111FB14-ND RN60D2111FB14 772279-RN60D2111FB14
Product Name 4W Resistor Through Hole Resistors RES 2.11K OHM 1/4W 1% AXIAL Through Hole Resistors - RN60D2111FB14
Mounting / Packaging Axial Axial Leads; Axial Axial Leads
Resistance Range 2110 ohms 2110 ohms 2110 ohms
Operating Temperature -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers