Vishay Intertechnology, Inc. RES 20.5 OHM 1/4W 1% AXIAL RN60D20R5FRE6

Description
RES 20.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 1/4W 1% AXIAL - RN60D20R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/4W 1% AXIAL
RN60D20R5FRE6
RES 20.5 OHM 1/4W 1% AXIAL RN60D20R5FRE6
RES 20.5ohm 1/4W 1% AXIAL

RES 20.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D20R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D20R5FRE6-ND
Through Hole Resistors RN60D20R5FRE6-ND
20.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1181 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1181
Resistor,metal Film,20.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1181
Resistor,Metal Film,20.5Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,20.5Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D20R5FRE6 RN60D20R5FRE6-ND 59C1181
Product Name RES 20.5 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,20.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details