Vishay Intertechnology, Inc. 4W Resistor RN60D2073FB14

Description
RES 207K OHM 1/4W 1% AXIAL Product overview: RN60D2073FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D2073FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 207K OHM 1/4W 1% AXIAL Product overview: RN60D2073FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D2073FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-RN60D2073FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
53-RN60D2073FB14
4W Resistor 53-RN60D2073FB14
RES 207K OHM 1/4W 1% AXIAL Product overview: RN60D2073FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D2073FB14 can be used for catalog matching and distributor lookup.

RES 207K OHM 1/4W 1% AXIAL Product overview: RN60D2073FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D2073FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1054665-RN60D2073FB14
Resistors - Through Hole Resistors 1054665-RN60D2073FB14
Win Source Part Number: 1054665-RN60D2073FB1 4 Category: Resistors>Through Hole Resistors Series: Military, MIL-R-10509/1, RN60 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 207 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm) Alternative Parts (Cross-Reference): SFR2500002003FR500; LR0204F220K; RN55D2153FB14; RNF12FTD191K; SFR2500002213FR500; MFR-25FRF52-221K; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RN60D2073FB14-MIL Base Product Number: RN60 RoHS Status: RoHS non-compliant

Win Source Part Number: 1054665-RN60D2073FB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-R-10509/1, RN60
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 207 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm)
Alternative Parts (Cross-Reference): SFR2500002003FR500; LR0204F220K; RN55D2153FB14; RNF12FTD191K; SFR2500002213FR500; MFR-25FRF52-221K;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RN60D2073FB14-MIL
Base Product Number: RN60
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RN60D2073FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2073FB14-ND
Through Hole Resistors RN60D2073FB14-ND
207 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

207 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 207K OHM 1/4W 1% AXIAL - RN60D2073FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 207K OHM 1/4W 1% AXIAL
RN60D2073FB14
RES 207K OHM 1/4W 1% AXIAL RN60D2073FB14
RES 207Kohm 1/4W 1% AXIAL

RES 207Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RN60D2073FB14 1054665-RN60D2073FB14 RN60D2073FB14-ND RN60D2073FB14
Product Name 4W Resistor Resistors - Through Hole Resistors Through Hole Resistors RES 207K OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Axial Leads; Axial Axial Leads
Resistance Range 207000 ohms 207000 ohms 207000 ohms
Operating Temperature -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details