Vishay Intertechnology, Inc. Res Metal Film 200K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D2003FR36

Description
Res Metal Film 200K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 200K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D2003FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D2003FR36
Res Metal Film 200K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D2003FR36
Res Metal Film 200K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 200K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60D2003FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2003FR36-ND
Through Hole Resistors RN60D2003FR36-ND
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 200Kohm, 250Mw, 1%; Resistance Vishay - 59C1196 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 200Kohm, 250Mw, 1%; Resistance Vishay
59C1196
Resistor, Metal Film, 200Kohm, 250Mw, 1%; Resistance Vishay 59C1196
RESISTOR, METAL FILM, 200KOHM, 250mW, 1%; Resistance:200kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 200KOHM, 250mW, 1%; Resistance:200kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D2003FR36 RN60D2003FR36-ND 59C1196
Product Name Res Metal Film 200K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor, Metal Film, 200Kohm, 250Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details