Vishay Precision Group Through Hole Resistors RN60D2003FB14

Description
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D2003FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D2003FB14-ND
Through Hole Resistors 541-RN60D2003FB14-ND
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 8499105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8499105
Through Hole Resistors 8499105
Vishay RN60D2003FB14 Resistor

Vishay RN60D2003FB14 Resistor

Supplier's Site
RN60D2003FB14 - RN60D2003FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN60D2003FB14
RN60D2003FB14
RN60D2003FB14 RN60D2003FB14
RN60D2003FB14

RN60D2003FB14

Supplier's Site
Metal Film Resistor, 200Kohm, 250Mw, 1%; Resistance Vishay - 03F8712 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm, 250Mw, 1%; Resistance Vishay
03F8712
Metal Film Resistor, 200Kohm, 250Mw, 1%; Resistance Vishay 03F8712
METAL FILM RESISTOR, 200KOHM, 250mW, 1%; Resistance:200kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 200KOHM, 250mW, 1%; Resistance:200kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 200 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200667 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 200 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200667
Resistor;Metal Film;Res 200 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200667
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-RN60D2003FB14-ND 8499105 RN60D2003FB14 03F8712 70200667
Product Name Through Hole Resistors Through Hole Resistors RN60D2003FB14 Metal Film Resistor, 200Kohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 200 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details