Vishay Precision Group Through Hole Resistors - RN60D2002FB14 RN60D2002FB14

Description
Manufacturer: Vishay Win Source Part Number: 892069-RN60D2002FB14 Series: Military, MIL-R-10509/1, RN60 Operating Temperature Range: -65°C ~ 175°C Features: 20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film Package: Axial Package: Bulk Family Name: RN60 Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8533.21.0090 Other Part Number: 1135-1579, 1135-1579-MIL
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 892069-RN60D2002FB14 Series: Military, MIL-R-10509/1, RN60 Operating Temperature Range: -65°C ~ 175°C Features: 20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film Package: Axial Package: Bulk Family Name: RN60 Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8533.21.0090 Other Part Number: 1135-1579, 1135-1579-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RN60D2002FB14
892069-RN60D2002FB14
Through Hole Resistors - RN60D2002FB14 892069-RN60D2002FB14
Manufacturer: Vishay Win Source Part Number: 892069-RN60D2002FB14 Series: Military, MIL-R-10509/1, RN60 Operating Temperature Range: -65°C ~ 175°C Features: 20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film Package: Axial Package: Bulk Family Name: RN60 Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8533.21.0090 Other Part Number: 1135-1579, 1135-1579-MIL

Manufacturer: Vishay
Win Source Part Number: 892069-RN60D2002FB14
Series: Military, MIL-R-10509/1, RN60
Operating Temperature Range: -65°C ~ 175°C
Features: 20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Package: Axial
Package: Bulk
Family Name: RN60
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8533.21.0090
Other Part Number: 1135-1579, 1135-1579-MIL

Buy Now Datasheet
Through Hole Resistors - 541-RN60D2002FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D2002FB14-ND
Through Hole Resistors 541-RN60D2002FB14-ND
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
0.25W 4W Resistor - 53-RN60D2002FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 4W Resistor
53-RN60D2002FB14
0.25W 4W Resistor 53-RN60D2002FB14
Res Metal Film 20K Ohm 1% 0.25W(1/4W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN60D2002FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D2002FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 20K Ohm 1% 0.25W(1/4W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN60D2002FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D2002FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RN60D2002FB14 - RN60D2002FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN60D2002FB14
RN60D2002FB14
RN60D2002FB14 RN60D2002FB14
RN60D2002FB14

RN60D2002FB14

Supplier's Site
Resistor;Metal Film;Res 20 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200581 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 20 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200581
Resistor;Metal Film;Res 20 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200581
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 20Kohm, 250Mw, 1%; Resistance Vishay - 83F1650 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 250Mw, 1%; Resistance Vishay
83F1650
Metal Film Resistor, 20Kohm, 250Mw, 1%; Resistance Vishay 83F1650
METAL FILM RESISTOR, 20KOHM, 250mW, 1%; Resistance:20kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 20KOHM, 250mW, 1%; Resistance:20kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 892069-RN60D2002FB14 541-RN60D2002FB14-ND 53-RN60D2002FB14 RN60D2002FB14 70200581 83F1650
Product Name Through Hole Resistors - RN60D2002FB14 Through Hole Resistors 0.25W 4W Resistor RN60D2002FB14 Resistor;Metal Film;Res 20 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military Metal Film Resistor, 20Kohm, 250Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm MetalFilm
Operating Temperature -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 165 C (-85 to 329 F)
Features Non-Flame Coating Non-Inductive; Non-Flame Coating; Military Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details