Vishay Precision Group Res Metal Film 200 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole RN60D2000FB14

Description
Res Metal Film 200 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 200 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole - RN60D2000FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
RN60D2000FB14
Res Metal Film 200 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole RN60D2000FB14
Res Metal Film 200 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 200 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RN60D2000FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D2000FB14-ND
Through Hole Resistors 541-RN60D2000FB14-ND
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 200 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200442 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 200 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200442
Resistor;Metal Film;Res 200 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200442
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 200 Ohm, 250Mw, 1%; Resistance Vishay - 83F1648 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 250Mw, 1%; Resistance Vishay
83F1648
Metal Film Resistor, 200 Ohm, 250Mw, 1%; Resistance Vishay 83F1648
METAL FILM RESISTOR, 200 OHM, 250mW, 1%; Resistance:200ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 200 OHM, 250mW, 1%; Resistance:200ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D2000FB14 541-RN60D2000FB14-ND 70200442 83F1648
Product Name Res Metal Film 200 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor;Metal Film;Res 200 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military Metal Film Resistor, 200 Ohm, 250Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details